Anatech Electronics, Inc. 15 MHz LC Bandpass Filter AE15B9598

Description
15 MHz LC Bandpass Filter
Request a Quote
Description
15 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15 MHz LC Bandpass Filter - AE15B9598 - Anatech Electronics, Inc.
Garfield, NJ, United States
15 MHz LC Bandpass Filter
AE15B9598
15 MHz LC Bandpass Filter AE15B9598
15 MHz LC Bandpass Filter

15 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE15B9598
Product Name 15 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 15 MHz
Bandwidth 6000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5757 MHz Cavity Band Pass Filter - AB5757B658 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5757 MHz
Bandwidth 20000 kHz
View Details
1687.5 -1862.5MHz Cavity Band Pass Filter - AB1775B1235 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 175000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details
10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details