Anatech Electronics, Inc. 15890 MHz Cavity Bandpass Filter AE15890B6953

Description
15890 MHz Cavity Bandpass Filter
Request a Quote
Description
15890 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15890 MHz Cavity Bandpass Filter - AE15890B6953 - Anatech Electronics, Inc.
Garfield, NJ, United States
15890 MHz Cavity Bandpass Filter
AE15890B6953
15890 MHz Cavity Bandpass Filter AE15890B6953
15890 MHz Cavity Bandpass Filter

15890 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE15890B6953
Product Name 15890 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 15890 MHz
Bandwidth 4.00E6 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1542 MHz Cavity Band Pass Filter - AB1542B748 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1542 MHz
Bandwidth 20000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B638 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
2355 MHz Cavity Band Pass Filter - AB2355B1008 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details