Anatech Electronics, Inc.
1575 MHz Saw Filter
AE1575SB1153
Description
1575 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1575 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE1575SB1153 |
|
Product Name
|
1575 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1940 MHz
Bandwidth
410000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2250 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5320 MHz
Bandwidth
60000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1792 MHz
Bandwidth
2000 kHz
View Details