Anatech Electronics, Inc. 155 MHz Band Pass Filter with BNC connectors AE155B9993-BNC

Description
155 MHz Band Pass Filter with BNC connectors
Request a Quote
Description
155 MHz Band Pass Filter with BNC connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
155 MHz Band Pass Filter with BNC connectors - AE155B9993-BNC - Anatech Electronics, Inc.
Garfield, NJ, United States
155 MHz Band Pass Filter with BNC connectors
AE155B9993-BNC
155 MHz Band Pass Filter with BNC connectors AE155B9993-BNC
155 MHz Band Pass Filter with BNC connectors

155 MHz Band Pass Filter with BNC connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE155B9993-BNC
Product Name 155 MHz Band Pass Filter with BNC connectors
Filter Type Bandpass
Fc 155 MHz
Bandwidth 40000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B469-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B711 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Insertion Loss 1.5 dB
View Details