Anatech Electronics, Inc. 155 MHz Band Pass Filter with N-F connectors AE155B11402

Description
155 MHz Band Pass Filter with N-F connectors
Request a Quote
Description
155 MHz Band Pass Filter with N-F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
155 MHz Band Pass Filter with N-F connectors - AE155B11402 - Anatech Electronics, Inc.
Garfield, NJ, United States
155 MHz Band Pass Filter with N-F connectors
AE155B11402
155 MHz Band Pass Filter with N-F connectors AE155B11402
155 MHz Band Pass Filter with N-F connectors

155 MHz Band Pass Filter with N-F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE155B11402
Product Name 155 MHz Band Pass Filter with N-F connectors
Filter Type Bandpass
Fc 155 MHz
Bandwidth 40000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5320 MHz WiFi Cavity Filter - AB5320B753 - Anatech Electronics, Inc.
Specs
Fc 5320 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
2300 MHz Cavity Band Pass Filter with N-F connectors - AB2300B1273-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details
5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details