Anatech Electronics, Inc. 15.285 GHz Cavity Bandpass Filter AE15285B9649

Description
15.285 GHz Cavity Bandpass Filter
Request a Quote
Description
15.285 GHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15.285 GHz Cavity Bandpass Filter - AE15285B9649 - Anatech Electronics, Inc.
Garfield, NJ, United States
15.285 GHz Cavity Bandpass Filter
AE15285B9649
15.285 GHz Cavity Bandpass Filter AE15285B9649
15.285 GHz Cavity Bandpass Filter

15.285 GHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE15285B9649
Product Name 15.285 GHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 15285 MHz
Bandwidth 120000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2033.5 MHz Cavity Band Pass Filter - AB2033B684 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details
10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details
2200-2230 MHz Cavity Band Pass Filter - AB2215B909 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2215 MHz
Bandwidth 30000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details