Anatech Electronics, Inc. 15125 MHz Cavity Band Pass Filter AE15125B11042

Description
15125 MHz Cavity Band Pass Filter
Request a Quote
Description
15125 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15125 MHz Cavity Band Pass Filter - AE15125B11042 - Anatech Electronics, Inc.
Garfield, NJ, United States
15125 MHz Cavity Band Pass Filter
AE15125B11042
15125 MHz Cavity Band Pass Filter AE15125B11042
15125 MHz Cavity Band Pass Filter

15125 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE15125B11042
Product Name 15125 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 15125 MHz
Bandwidth 400000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2475B632 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1263 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 20000 kHz
View Details
1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details