Anatech Electronics, Inc. 1500 MHz Cavity Band Pass Filter AE1500B1358

Description
1500 MHz Cavity Band Pass Filter
Request a Quote
Description
1500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500 MHz Cavity Band Pass Filter - AE1500B1358 - Anatech Electronics, Inc.
Garfield, NJ, United States
1500 MHz Cavity Band Pass Filter
AE1500B1358
1500 MHz Cavity Band Pass Filter AE1500B1358
1500 MHz Cavity Band Pass Filter

1500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1500B1358
Product Name 1500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 90000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1710-1813 MHz Cavity Band Pass Filter - AB1761B1027 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1761 MHz
Bandwidth 103000 kHz
View Details
1059 MHz Cavity Band Pass Filter - AB1059B930 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1059 MHz
Bandwidth 18000 kHz
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details