Anatech Electronics, Inc. 1500 MHz Cavity Band Pass Filter AE1500B11651

Description
1500 MHz Cavity Band Pass Filter
Request a Quote
Description
1500 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500 MHz Cavity Band Pass Filter - AE1500B11651 - Anatech Electronics, Inc.
Garfield, NJ, United States
1500 MHz Cavity Band Pass Filter
AE1500B11651
1500 MHz Cavity Band Pass Filter AE1500B11651
1500 MHz Cavity Band Pass Filter

1500 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1500B11651
Product Name 1500 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1500 MHz
Bandwidth 800000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Specs
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2098.5-2108.5 MHz Cavity Filter - AB2103B11212 - Anatech Electronics, Inc.
Specs
Fc 2104 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
4960 MHz Cavity Band Pass Filter - AB4960B936 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4960 MHz
Bandwidth 10000 kHz
View Details