Anatech Electronics, Inc.
14 MHz Band Pass Filter
AE14B10526
Description
14 MHz Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
14 MHz Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE14B10526 |
|
Product Name
|
14 MHz Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Fc
|
14 MHz
|
|
Bandwidth
|
29000 kHz
|
|
Insertion Loss
|
3 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4460 MHz
Bandwidth
120000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5775 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5767 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2610 MHz
Bandwidth
30000 kHz
View Details