Anatech Electronics, Inc. 14.7 MHz LC Band Pass Filter AE14B10089

Description
14.7 MHz LC Band Pass Filter
Request a Quote
Description
14.7 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
14.7 MHz LC Band Pass Filter - AE14B10089 - Anatech Electronics, Inc.
Garfield, NJ, United States
14.7 MHz LC Band Pass Filter
AE14B10089
14.7 MHz LC Band Pass Filter AE14B10089
14.7 MHz LC Band Pass Filter

14.7 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE14B10089
Product Name 14.7 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 14.7 MHz
Bandwidth 2000 kHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

5900 MHz Cavity Band Pass Filter - AB5900B1310 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
2242 MHz WiFi Cavity Band Pass Filter - AB2242B981 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2242 MHz
Bandwidth 22000 kHz
View Details