Anatech Electronics, Inc. 1488 MHz Cavity Band Pass Filter AE1488B11623

Description
1488 MHz Cavity Band Pass Filter
Request a Quote
Description
1488 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1488 MHz Cavity Band Pass Filter - AE1488B11623 - Anatech Electronics, Inc.
Garfield, NJ, United States
1488 MHz Cavity Band Pass Filter
AE1488B11623
1488 MHz Cavity Band Pass Filter AE1488B11623
1488 MHz Cavity Band Pass Filter

1488 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1488B11623
Product Name 1488 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1488 MHz
Bandwidth 114000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2457B1093 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
1700 - 1850 MHz Cavity Band Pass Filter - AB1775B1236 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 150000 kHz
View Details
1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details