Anatech Electronics, Inc. 1477 MHz Band Pass Filter AE1477B1116

Description
1477 MHz Band Pass Filter
Request a Quote
Description
1477 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1477 MHz Band Pass Filter - AE1477B1116 - Anatech Electronics, Inc.
Garfield, NJ, United States
1477 MHz Band Pass Filter
AE1477B1116
1477 MHz Band Pass Filter AE1477B1116
1477 MHz Band Pass Filter

1477 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1477B1116
Product Name 1477 MHz Band Pass Filter
Filter Type Bandpass
Fc 1477 MHz
Bandwidth 45000 kHz
Insertion Loss 1.25 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
1616-1627.5 MHz Cavity Band Pass Filter - AB1621B863 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 11500 kHz
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1075 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details