Anatech Electronics, Inc. 144.510 MHz Crystal Bandpass Filter AE144.51CR376

Description
144.510 MHz Crystal Bandpass Filter
Request a Quote
Description
144.510 MHz Crystal Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
144.510 MHz Crystal Bandpass Filter - AE144.51CR376 - Anatech Electronics, Inc.
Garfield, NJ, United States
144.510 MHz Crystal Bandpass Filter
AE144.51CR376
144.510 MHz Crystal Bandpass Filter AE144.51CR376
144.510 MHz Crystal Bandpass Filter

144.510 MHz Crystal Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE144.51CR376
Product Name 144.510 MHz Crystal Bandpass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 145 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2482-2502MHz Cavity Band Pass Filter - AB2492B1210 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 20000 kHz
View Details
1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
1860-1945 MHz Cavity Band Pass Filter - AB1902B859 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 85000 kHz
View Details