Anatech Electronics, Inc. 14345MHz Band Pass Filter AE14345B11070

Description
14345MHz Band Pass Filter
Request a Quote
Description
14345MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
14345MHz Band Pass Filter - AE14345B11070 - Anatech Electronics, Inc.
Garfield, NJ, United States
14345MHz Band Pass Filter
AE14345B11070
14345MHz Band Pass Filter AE14345B11070
14345MHz Band Pass Filter

14345MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE14345B11070
Product Name 14345MHz Band Pass Filter
Filter Type Bandpass
Fc 14345 MHz
Bandwidth 3.31E6 kHz
Insertion Loss 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

5590 MHz WiFi Cavity Filter - AB5590B555 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2458B631 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 34000 kHz
View Details
2050.5-2060.5 MHz Cavity Filter - AB2055B11209 - Anatech Electronics, Inc.
Specs
Fc 2056 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details