Anatech Electronics, Inc. 140 MHz LC Band Pass Filter AE140B11171

Description
140 MHz LC Band Pass Filter
Request a Quote
Description
140 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
140 MHz LC Band Pass Filter - AE140B11171 - Anatech Electronics, Inc.
Garfield, NJ, United States
140 MHz LC Band Pass Filter
AE140B11171
140 MHz LC Band Pass Filter AE140B11171
140 MHz LC Band Pass Filter

140 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE140B11171
Product Name 140 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 140 MHz
Bandwidth 40000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details