Anatech Electronics, Inc. 1403 MHz Cavity Band Pass Filter AE1403B1357

Description
1403 MHz Cavity Band Pass Filter
Request a Quote
Description
1403 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1403 MHz Cavity Band Pass Filter - AE1403B1357 - Anatech Electronics, Inc.
Garfield, NJ, United States
1403 MHz Cavity Band Pass Filter
AE1403B1357
1403 MHz Cavity Band Pass Filter AE1403B1357
1403 MHz Cavity Band Pass Filter

1403 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1403B1357
Product Name 1403 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1403 MHz
Bandwidth 26000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details
5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
14.56 GHz Cavity Band Pass Filter - AB14560B676 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14560 MHz
Bandwidth 120000 kHz
View Details