Anatech Electronics, Inc. 1402 MHz Band Pass Filter AE1402B1114

Description
1402 MHz Band Pass Filter
Request a Quote
Description
1402 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1402 MHz Band Pass Filter - AE1402B1114 - Anatech Electronics, Inc.
Garfield, NJ, United States
1402 MHz Band Pass Filter
AE1402B1114
1402 MHz Band Pass Filter AE1402B1114
1402 MHz Band Pass Filter

1402 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1402B1114
Product Name 1402 MHz Band Pass Filter
Filter Type Bandpass
Fc 1402 MHz
Bandwidth 25000 kHz
Insertion Loss 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

4.9-6.1 GHz Cavity Band Pass Filter - AB5550B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 1.20E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B625 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter with SMA-F connectors - AB1325B1178-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details