Anatech Electronics, Inc. 1400 MHz Cavity Bandpass Filter AE1400B11957

Description
1400 MHz Cavity Bandpass Filter
Request a Quote
Description
1400 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1400 MHz Cavity Bandpass Filter - AE1400B11957 - Anatech Electronics, Inc.
Garfield, NJ, United States
1400 MHz Cavity Bandpass Filter
AE1400B11957
1400 MHz Cavity Bandpass Filter AE1400B11957
1400 MHz Cavity Bandpass Filter

1400 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1400B11957
Product Name 1400 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 1400 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1920 MHz LTE Frequency Band 1 Cavity Band Pass Filter - AB1920B991 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1920 MHz
Bandwidth 140000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details
4775 MHz Cavity Band Pass Filter - AB4775B1316 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4775 MHz
Bandwidth 150000 kHz
View Details
2400-2483 MHz Cavity Band Pass Filter with N-F connectors - AB2441B780-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details