Anatech Electronics, Inc. 13.4 MHz LC Band Pass Filter AE13B8877

Description
13.4 MHz LC Band Pass Filter
Request a Quote
Description
13.4 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
13.4 MHz LC Band Pass Filter - AE13B8877 - Anatech Electronics, Inc.
Garfield, NJ, United States
13.4 MHz LC Band Pass Filter
AE13B8877
13.4 MHz LC Band Pass Filter AE13B8877
13.4 MHz LC Band Pass Filter

13.4 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE13B8877
Product Name 13.4 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 13.4 MHz
Bandwidth 200 kHz
Insertion Loss 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details
4925 MHz Cavity Band Pass Filter - AB4925B1317 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details