Anatech Electronics, Inc. 136 MHz Bandpass Filter with SMA F connectors AE136B11764-S

Description
136 MHz Bandpass Filter with SMA F connectors
Request a Quote
Description
136 MHz Bandpass Filter with SMA F connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
136 MHz Bandpass Filter with SMA F connectors - AE136B11764-S - Anatech Electronics, Inc.
Garfield, NJ, United States
136 MHz Bandpass Filter with SMA F connectors
AE136B11764-S
136 MHz Bandpass Filter with SMA F connectors AE136B11764-S
136 MHz Bandpass Filter with SMA F connectors

136 MHz Bandpass Filter with SMA F connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE136B11764-S
Product Name 136 MHz Bandpass Filter with SMA F connectors
Filter Type Bandpass
Fc 136 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 13000 kHz
View Details
1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details
2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details