Anatech Electronics, Inc. 1350 MHz LC Bandpass Filter AE1350LB12135

Description
1350 MHz LC Bandpass Filter
Request a Quote
Description
1350 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1350 MHz LC Bandpass Filter - AE1350LB12135 - Anatech Electronics, Inc.
Garfield, NJ, United States
1350 MHz LC Bandpass Filter
AE1350LB12135
1350 MHz LC Bandpass Filter AE1350LB12135
1350 MHz LC Bandpass Filter

1350 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1350LB12135
Product Name 1350 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 1350 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details
10250 MHz Cavity Band Pass Filter - AB10250B1083 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1145 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details