Anatech Electronics, Inc.
12800 MHz Lowpass Filter
AE12800L252
Description
12800 MHz Lowpass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
12800 MHz Lowpass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AE12800L252 |
|
Product Name
|
12800 MHz Lowpass Filter |
|
Filter Type
|
Low Pass
|
|
Fc
|
12800 MHz
|
|
Insertion Loss
|
2 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2415 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5180 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2038 MHz
Bandwidth
20000 kHz
View Details