Anatech Electronics, Inc. 4 MHz LC Lowpass Filter AE4L8838

Description
4 MHz LC Lowpass Filter
Request a Quote
Description
4 MHz LC Lowpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4 MHz LC Lowpass Filter - AE4L8838 - Anatech Electronics, Inc.
Garfield, NJ, United States
4 MHz LC Lowpass Filter
AE4L8838
4 MHz LC Lowpass Filter AE4L8838
4 MHz LC Lowpass Filter

4 MHz LC Lowpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE4L8838
Product Name 4 MHz LC Lowpass Filter
Filter Type Low Pass
Fc 4 MHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details
9000 MHz Suspended Stripline Low Pass Filter - AE9000SSL1048 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 9000 MHz
Insertion Loss 1 to 1.5 dB
View Details
2310-2320 MHz Cavity Filter - AB2315B994 - Anatech Electronics, Inc.
Specs
Fc 2315 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
18000 MHz LPH Series Harmonic Low Pass Filter With N-Type (M/F) Connectors - LPH-1800-N - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 18000 MHz
Insertion Loss 0.7000 dB
View Details