Anatech Electronics, Inc. 12000 MHz Suspended Stripline Low Pass Filter AE12000SSL1054

Description
12000 MHz Suspended Stripline Low Pass Filter
Request a Quote
Description
12000 MHz Suspended Stripline Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12000 MHz Suspended Stripline Low Pass Filter - AE12000SSL1054 - Anatech Electronics, Inc.
Garfield, NJ, United States
12000 MHz Suspended Stripline Low Pass Filter
AE12000SSL1054
12000 MHz Suspended Stripline Low Pass Filter AE12000SSL1054
12000 MHz Suspended Stripline Low Pass Filter

12000 MHz Suspended Stripline Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE12000SSL1054
Product Name 12000 MHz Suspended Stripline Low Pass Filter
Filter Type Low Pass
Fc 12000 MHz
Insertion Loss 1 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1550-1615 MHz Low Pass Filter - AE1615L9277 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 1615 MHz
Insertion Loss 0.6000 dB
View Details
3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1153 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
513 MHz Lowpass Filter - AE513L9114 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 513 MHz
Insertion Loss 3 dB
View Details