Anatech Electronics, Inc. 1270 MHz Band Pass Filter AE1270B11113

Description
1270 MHz Band Pass Filter
Request a Quote
Description
1270 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1270 MHz Band Pass Filter - AE1270B11113 - Anatech Electronics, Inc.
Garfield, NJ, United States
1270 MHz Band Pass Filter
AE1270B11113
1270 MHz Band Pass Filter AE1270B11113
1270 MHz Band Pass Filter

1270 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1270B11113
Product Name 1270 MHz Band Pass Filter
Filter Type Bandpass
Fc 1270 MHz
Bandwidth 90000 kHz
Insertion Loss 1.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B522 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2350B489 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details