Anatech Electronics, Inc. 1247 MHz Cavity Band Pass Filter AE1247B11553

Description
1247 MHz Cavity Band Pass Filter
Request a Quote
Description
1247 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1247 MHz Cavity Band Pass Filter - AE1247B11553 - Anatech Electronics, Inc.
Garfield, NJ, United States
1247 MHz Cavity Band Pass Filter
AE1247B11553
1247 MHz Cavity Band Pass Filter AE1247B11553
1247 MHz Cavity Band Pass Filter

1247 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1247B11553
Product Name 1247 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 1247 MHz
Bandwidth 50000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
2462 MHz Cavity Band Pass Filter - AB2462B574 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 17000 kHz
View Details
10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details