Anatech Electronics, Inc. 121.50 MHz Cavity Bandpass Filter AE121.50B11579

Description
121.50 MHz Cavity Bandpass Filter
Request a Quote
Description
121.50 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
121.50 MHz Cavity Bandpass Filter - AE121.50B11579 - Anatech Electronics, Inc.
Garfield, NJ, United States
121.50 MHz Cavity Bandpass Filter
AE121.50B11579
121.50 MHz Cavity Bandpass Filter AE121.50B11579
121.50 MHz Cavity Bandpass Filter

121.50 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE121.50B11579
Product Name 121.50 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 122 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
WiFi Band Pass Filter - AB2410B717 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2410 MHz
Bandwidth 73000 kHz
View Details
2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details