Anatech Electronics, Inc. 120 MHz LC Band Pass Filter AE120B6347

Description
120 MHz LC Band Pass Filter
Request a Quote
Description
120 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
120 MHz LC Band Pass Filter - AE120B6347 - Anatech Electronics, Inc.
Garfield, NJ, United States
120 MHz LC Band Pass Filter
AE120B6347
120 MHz LC Band Pass Filter AE120B6347
120 MHz LC Band Pass Filter

120 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE120B6347
Product Name 120 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 120 MHz
Bandwidth 2000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
1445-1530 MHz Cavity Band Pass Filter - AB1487B933 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1488 MHz
Bandwidth 85000 kHz
View Details
1870-1980 MHz Cavity Band Pass Filter - AB1925B1216 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1925 MHz
Bandwidth 110000 kHz
View Details
2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details