Anatech Electronics, Inc. 11 MHz LC Band Pass Filter AE11B5471

Description
11 MHz LC Band Pass Filter
Request a Quote
Description
11 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11 MHz LC Band Pass Filter - AE11B5471 - Anatech Electronics, Inc.
Garfield, NJ, United States
11 MHz LC Band Pass Filter
AE11B5471
11 MHz LC Band Pass Filter AE11B5471
11 MHz LC Band Pass Filter

11 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE11B5471
Product Name 11 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 11 MHz
Bandwidth 1000 kHz
Insertion Loss 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2475B632 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
5745 MHz Cavity Band Pass Filter - AB5745B743 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5745 MHz
Bandwidth 20000 kHz
View Details
5550-5650 MHz Cavity Band Pass Filter - AB5600B854 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 100000 kHz
View Details