Anatech Electronics, Inc. 119.625 MHz Cavity Bandpass Filter AE119.625B11578

Description
119.625 MHz Cavity Bandpass Filter
Request a Quote
Description
119.625 MHz Cavity Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
119.625 MHz Cavity Bandpass Filter - AE119.625B11578 - Anatech Electronics, Inc.
Garfield, NJ, United States
119.625 MHz Cavity Bandpass Filter
AE119.625B11578
119.625 MHz Cavity Bandpass Filter AE119.625B11578
119.625 MHz Cavity Bandpass Filter

119.625 MHz Cavity Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE119.625B11578
Product Name 119.625 MHz Cavity Bandpass Filter
Filter Type Bandpass
Fc 120 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B625 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
4500-5000 MHz Cavity Band Pass Filter - AB4750B1255 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 500000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details