Anatech Electronics, Inc. 11875 MHz Band Pass Filter AE11875B11826

Description
11875 MHz Band Pass Filter
Request a Quote
Description
11875 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11875 MHz Band Pass Filter - AE11875B11826 - Anatech Electronics, Inc.
Garfield, NJ, United States
11875 MHz Band Pass Filter
AE11875B11826
11875 MHz Band Pass Filter AE11875B11826
11875 MHz Band Pass Filter

11875 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE11875B11826
Product Name 11875 MHz Band Pass Filter
Filter Type Bandpass
Fc 11875 MHz
Bandwidth 100000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

5200-5400 MHz Cavity Band Pass Filter - AB5300B926 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 200000 kHz
View Details
1870-1980 MHz Cavity Band Pass Filter - AB1925B1216 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1925 MHz
Bandwidth 110000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details