Anatech Electronics, Inc. 11700 MHz Band Pass Filter AE11700B11648

Description
11700 MHz Band Pass Filter
Request a Quote
Description
11700 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11700 MHz Band Pass Filter - AE11700B11648 - Anatech Electronics, Inc.
Garfield, NJ, United States
11700 MHz Band Pass Filter
AE11700B11648
11700 MHz Band Pass Filter AE11700B11648
11700 MHz Band Pass Filter

11700 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE11700B11648
Product Name 11700 MHz Band Pass Filter
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 1.40E6 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass with N-F Connectors - AB2592B763-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1130 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details