Anatech Electronics, Inc. 114 MHz LC Bandpass Filter AE114B9666

Description
114 MHz LC Bandpass Filter
Request a Quote
Description
114 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
114 MHz LC Bandpass Filter - AE114B9666 - Anatech Electronics, Inc.
Garfield, NJ, United States
114 MHz LC Bandpass Filter
AE114B9666
114 MHz LC Bandpass Filter AE114B9666
114 MHz LC Bandpass Filter

114 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE114B9666
Product Name 114 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 114 MHz
Bandwidth 5000 kHz
Insertion Loss 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

2370 MHz Cavity Band Pass Filter - AB2370B867 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2370 MHz
Bandwidth 40000 kHz
View Details
5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details
2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details