Anatech Electronics, Inc. 11380MHz Band Pass Filter AE11380B11069

Description
11380MHz Band Pass Filter
Request a Quote
Description
11380MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11380MHz Band Pass Filter - AE11380B11069 - Anatech Electronics, Inc.
Garfield, NJ, United States
11380MHz Band Pass Filter
AE11380B11069
11380MHz Band Pass Filter AE11380B11069
11380MHz Band Pass Filter

11380MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE11380B11069
Product Name 11380MHz Band Pass Filter
Filter Type Bandpass
Fc 11380 MHz
Bandwidth 2.62E6 kHz
Insertion Loss 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details
4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details