Anatech Electronics, Inc. 112.5 MHz Cavity Band Pass Filter with SMA (F) connectors AE112B10244-S

Description
112.5 MHz Cavity Band Pass Filter with SMA (F) connectors
Request a Quote
Description
112.5 MHz Cavity Band Pass Filter with SMA (F) connectors
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
112.5 MHz Cavity Band Pass Filter with SMA (F) connectors - AE112B10244-S - Anatech Electronics, Inc.
Garfield, NJ, United States
112.5 MHz Cavity Band Pass Filter with SMA (F) connectors
AE112B10244-S
112.5 MHz Cavity Band Pass Filter with SMA (F) connectors AE112B10244-S
112.5 MHz Cavity Band Pass Filter with SMA (F) connectors

112.5 MHz Cavity Band Pass Filter with SMA (F) connectors

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE112B10244-S
Product Name 112.5 MHz Cavity Band Pass Filter with SMA (F) connectors
Filter Type Bandpass
Fc 112 MHz
Bandwidth 1000 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
View Details
5075 MHz Cavity Band Pass Filter - AB5075B1318 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5075 MHz
Bandwidth 150000 kHz
View Details
5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details