Anatech Electronics, Inc. 1123 MHz Band Pass Filter AE1123B10317

Description
1123 MHz Band Pass Filter
Request a Quote
Description
1123 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1123 MHz Band Pass Filter - AE1123B10317 - Anatech Electronics, Inc.
Garfield, NJ, United States
1123 MHz Band Pass Filter
AE1123B10317
1123 MHz Band Pass Filter AE1123B10317
1123 MHz Band Pass Filter

1123 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1123B10317
Product Name 1123 MHz Band Pass Filter
Filter Type Bandpass
Fc 1123 MHz
Bandwidth 50000 kHz
Insertion Loss 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2475B1134 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
2600 MHz Cavity Band Pass Filter - AB2600B591 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
141.611MHz Cavity Band Pass Filter - AB141B1202 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 142 MHz
Bandwidth 3200 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details