Anatech Electronics, Inc. 11.225 GHz Band Pass Filter AE11225B11664

Description
11.225 GHz Band Pass Filter
Request a Quote
Description
11.225 GHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11.225 GHz Band Pass Filter - AE11225B11664 - Anatech Electronics, Inc.
Garfield, NJ, United States
11.225 GHz Band Pass Filter
AE11225B11664
11.225 GHz Band Pass Filter AE11225B11664
11.225 GHz Band Pass Filter

11.225 GHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE11225B11664
Product Name 11.225 GHz Band Pass Filter
Filter Type Bandpass
Fc 11225 MHz
Bandwidth 1.05E6 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details