Anatech Electronics, Inc. 10 MHz LC Bandpass Filter AE10B5174

Description
10 MHz LC Bandpass Filter
Request a Quote
Description
10 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10 MHz LC Bandpass Filter - AE10B5174 - Anatech Electronics, Inc.
Garfield, NJ, United States
10 MHz LC Bandpass Filter
AE10B5174
10 MHz LC Bandpass Filter AE10B5174
10 MHz LC Bandpass Filter

10 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10B5174
Product Name 10 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 10 MHz
Bandwidth 2000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
1600 MHz Cavity Band Pass Filter with N-F connectors - AB1600B887-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass with N-F Connectors - AB2592B763-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details