Anatech Electronics, Inc. 1090 MHz DBS-B LC Band Pass Filter AE1090B11204

Description
1090 MHz DBS-B LC Band Pass Filter
Request a Quote
Description
1090 MHz DBS-B LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1090 MHz DBS-B LC Band Pass Filter - AE1090B11204 - Anatech Electronics, Inc.
Garfield, NJ, United States
1090 MHz DBS-B LC Band Pass Filter
AE1090B11204
1090 MHz DBS-B LC Band Pass Filter AE1090B11204
1090 MHz DBS-B LC Band Pass Filter

1090 MHz DBS-B LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1090B11204
Product Name 1090 MHz DBS-B LC Band Pass Filter
Filter Type Bandpass
Fc 1090 MHz
Bandwidth 60000 kHz
Insertion Loss 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

2.495-2.690 GHz Cavity Bandpass - AB2592B763 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B803 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 200000 kHz
View Details