Anatech Electronics, Inc. 1090 MHz ADS-B Cavity Band Pass Filter AE1090B11203

Description
1090 MHz ADS-B Cavity Band Pass Filter
Request a Quote
Description
1090 MHz ADS-B Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1090 MHz ADS-B Cavity Band Pass Filter - AE1090B11203 - Anatech Electronics, Inc.
Garfield, NJ, United States
1090 MHz ADS-B Cavity Band Pass Filter
AE1090B11203
1090 MHz ADS-B Cavity Band Pass Filter AE1090B11203
1090 MHz ADS-B Cavity Band Pass Filter

1090 MHz ADS-B Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1090B11203
Product Name 1090 MHz ADS-B Cavity Band Pass Filter
Filter Type Bandpass
Fc 1090 MHz
Bandwidth 60000 kHz
Insertion Loss 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2400-2483 MHz Cavity Band Pass Filter with N-F connectors - AB2441B780-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details
18825-18935 MHz Cavity Band Pass Filter - AB18880B1066 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18880 MHz
Bandwidth 110000 kHz
View Details
2140 MHz Cavity Band Pass Filter with N-type (F) connectors - AB2140B1032-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details