Anatech Electronics, Inc. 1087.5 MHz Ceramic Band Pass Filter AE1087CB1795

Description
1087.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
1087.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1087.5 MHz Ceramic Band Pass Filter - AE1087CB1795 - Anatech Electronics, Inc.
Garfield, NJ, United States
1087.5 MHz Ceramic Band Pass Filter
AE1087CB1795
1087.5 MHz Ceramic Band Pass Filter AE1087CB1795
1087.5 MHz Ceramic Band Pass Filter

1087.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1087CB1795
Product Name 1087.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1088 MHz
Bandwidth 255000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details