1062.5 MHz Cavity Band Pass Filter
| Anatech Electronics, Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | AE1062B11858 |
| Product Name | 1062.5 MHz Cavity Band Pass Filter |
| Filter Type | Bandpass |
| Fc | 1062 MHz |
| Bandwidth | 125000 kHz |
| Insertion Loss | 1 dB |