Anatech Electronics, Inc. 105 MHz LC Bandpass Filter AE105B5047

Description
105 MHz LC Bandpass Filter
Request a Quote
Description
105 MHz LC Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
105 MHz LC Bandpass Filter - AE105B5047 - Anatech Electronics, Inc.
Garfield, NJ, United States
105 MHz LC Bandpass Filter
AE105B5047
105 MHz LC Bandpass Filter AE105B5047
105 MHz LC Bandpass Filter

105 MHz LC Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE105B5047
Product Name 105 MHz LC Bandpass Filter
Filter Type Bandpass
Fc 105 MHz
Bandwidth 16000 kHz
Insertion Loss 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

1059 MHz Cavity Band Pass Filter - AB1059B930 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1059 MHz
Bandwidth 18000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details
10250 MHz Cavity Band Pass Filter with SMA (F) connectors - AB10250B1083-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
2282 MHz WiFi Cavity Band Pass Filter - AB2282B985 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2282 MHz
Bandwidth 22000 kHz
View Details