Anatech Electronics, Inc. 10450 MHz Waveguide Band Pass Filter AE10450WB5006

Description
10450 MHz Waveguide Band Pass Filter
Request a Quote
Description
10450 MHz Waveguide Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10450 MHz Waveguide Band Pass Filter - AE10450WB5006 - Anatech Electronics, Inc.
Garfield, NJ, United States
10450 MHz Waveguide Band Pass Filter
AE10450WB5006
10450 MHz Waveguide Band Pass Filter AE10450WB5006
10450 MHz Waveguide Band Pass Filter

10450 MHz Waveguide Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10450WB5006
Product Name 10450 MHz Waveguide Band Pass Filter
Filter Type Bandpass
Fc 10450 MHz
Bandwidth 500000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1370 MHz Cavity Band Pass Filter - AB1370B1263 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 20000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2037B619 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details