Anatech Electronics, Inc. 10400 MHz Waveguide Bandpass Filter AE10400WB11550

Description
10400 MHz Waveguide Bandpass Filter
Request a Quote
Description
10400 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10400 MHz Waveguide Bandpass Filter - AE10400WB11550 - Anatech Electronics, Inc.
Garfield, NJ, United States
10400 MHz Waveguide Bandpass Filter
AE10400WB11550
10400 MHz Waveguide Bandpass Filter AE10400WB11550
10400 MHz Waveguide Bandpass Filter

10400 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10400WB11550
Product Name 10400 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 10400 MHz
Bandwidth 40000 kHz
Insertion Loss 1.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details
1870-1885 MHz Cavity Band Pass Filter - AB1877B790 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1877 MHz
Bandwidth 15000 kHz
View Details
2320-2345 MHz Cavity Band Pass Filter - AB2332B491 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2332 MHz
Bandwidth 25000 kHz
View Details