Anatech Electronics, Inc. 10100 MHz Band Pass Filter AE10100B11647

Description
10100 MHz Band Pass Filter
Request a Quote
Description
10100 MHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10100 MHz Band Pass Filter - AE10100B11647 - Anatech Electronics, Inc.
Garfield, NJ, United States
10100 MHz Band Pass Filter
AE10100B11647
10100 MHz Band Pass Filter AE10100B11647
10100 MHz Band Pass Filter

10100 MHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10100B11647
Product Name 10100 MHz Band Pass Filter
Filter Type Bandpass
Fc 10100 MHz
Bandwidth 100000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B1349 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
5785 MHz Cavity Band Pass Filter - AB5785B741 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 100000 kHz
View Details
2140 MHz Cavity Band Pass Filter with N-type (F) connectors - AB2140B1032-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details