Anatech Electronics, Inc. 100 MHz LC Band Pass Filter AE100B9439

Description
100 MHz LC Band Pass Filter
Request a Quote
Description
100 MHz LC Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100 MHz LC Band Pass Filter - AE100B9439 - Anatech Electronics, Inc.
Garfield, NJ, United States
100 MHz LC Band Pass Filter
AE100B9439
100 MHz LC Band Pass Filter AE100B9439
100 MHz LC Band Pass Filter

100 MHz LC Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE100B9439
Product Name 100 MHz LC Band Pass Filter
Filter Type Bandpass
Fc 100 MHz
Bandwidth 20000 kHz
Insertion Loss 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

2490 MHz WiFi Cavity Band Pass Filter - AB2490B1274 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details