Anatech Electronics, Inc. 1 GHz Band Pass Filter AE1000B9903

Description
1 GHz Band Pass Filter
Request a Quote
Description
1 GHz Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1 GHz Band Pass Filter - AE1000B9903 - Anatech Electronics, Inc.
Garfield, NJ, United States
1 GHz Band Pass Filter
AE1000B9903
1 GHz Band Pass Filter AE1000B9903
1 GHz Band Pass Filter

1 GHz Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1000B9903
Product Name 1 GHz Band Pass Filter
Filter Type Bandpass
Fc 1000 MHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details