Anatech Electronics, Inc. 10000 MHz Waveguide Bandpass Filter AE10000WB11552

Description
10000 MHz Waveguide Bandpass Filter
Request a Quote
Description
10000 MHz Waveguide Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10000 MHz Waveguide Bandpass Filter - AE10000WB11552 - Anatech Electronics, Inc.
Garfield, NJ, United States
10000 MHz Waveguide Bandpass Filter
AE10000WB11552
10000 MHz Waveguide Bandpass Filter AE10000WB11552
10000 MHz Waveguide Bandpass Filter

10000 MHz Waveguide Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE10000WB11552
Product Name 10000 MHz Waveguide Bandpass Filter
Filter Type Bandpass
Fc 10000 MHz
Bandwidth 125000 kHz
Insertion Loss 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

5540 MHz WiFi Cavity Filter - AB5540B905 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
5825 MHz Cavity Band Pass Filter - AB5825B747 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 20000 kHz
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B1352 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details
1870-1980 MHz Cavity Band Pass Filter - AB1925B1216 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1925 MHz
Bandwidth 110000 kHz
View Details